Schneider Electric Motors - AC, DC BSH0551T12F2A

Description
MOTOR 55 IP40 KEYED ABS BRK ANGL
Request a Quote Datasheet
Description
MOTOR 55 IP40 KEYED ABS BRK ANGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0551T12F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0551T12F2A-ND
Motors - AC, DC 4008-BSH0551T12F2A-ND
MOTOR 55 IP40 KEYED ABS BRK ANGL

MOTOR 55 IP40 KEYED ABS BRK ANGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0551T12F2A-ND
Product Name Motors - AC, DC
Output Power 0.4557 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M465-GN0C-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 6.03 HP
Continuous Current 14 amps
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details