Schneider Electric Motors - AC, DC BSH0551P32A2A

Description
MOTOR 55 IP65 KEYED ABS NOBRK AN
Request a Quote Datasheet
Description
MOTOR 55 IP65 KEYED ABS NOBRK AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0551P32A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0551P32A2A-ND
Motors - AC, DC 4008-BSH0551P32A2A-ND
MOTOR 55 IP65 KEYED ABS NOBRK AN

MOTOR 55 IP65 KEYED ABS NOBRK AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0551P32A2A-ND
Product Name Motors - AC, DC
Output Power 0.4021 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B430P-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 58.0 In-lbs (66.84 kg-cm)
Shaft Speed 5000 rpm
View Details
Rotary Servo Motor - SGM7J-06A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details