Schneider Electric Motors - AC, DC BSH0551P02A1A

Description
MOTOR 55 IP40 SMOOTH ABS NOBRK S
Request a Quote Datasheet
Description
MOTOR 55 IP40 SMOOTH ABS NOBRK S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0551P02A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0551P02A1A-ND
Motors - AC, DC 4008-BSH0551P02A1A-ND
MOTOR 55 IP40 SMOOTH ABS NOBRK S

MOTOR 55 IP40 SMOOTH ABS NOBRK S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0551P02A1A-ND
Product Name Motors - AC, DC
Output Power 0.4021 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
SGMCS Direct Drive Servomotor - SGMCS-25D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details