Schneider Electric Motors - AC, DC BSH0402P17F2A

Description
MOTOR 40MM IP54 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 40MM IP54 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0402P17F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0402P17F2A-ND
Motors - AC, DC 4008-BSH0402P17F2A-ND
MOTOR 40MM IP54 KEY ENC MULTI16

MOTOR 40MM IP54 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0402P17F2A-ND
Product Name Motors - AC, DC
Output Power 0.3873 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-30DWA6SA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 4.02 HP
Shaft Speed 7000 rpm
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1001C-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details
Servo Motor - 60S01330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details