Schneider Electric Motors - AC, DC BSH0401P27A2A

Description
MOTOR 40MM IP65 NOKEY ENC MULTI1
Request a Quote Datasheet
Description
MOTOR 40MM IP65 NOKEY ENC MULTI1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0401P27A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0401P27A2A-ND
Motors - AC, DC 4008-BSH0401P27A2A-ND
MOTOR 40MM IP65 NOKEY ENC MULTI1

MOTOR 40MM IP65 NOKEY ENC MULTI1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0401P27A2A-ND
Product Name Motors - AC, DC
Output Power 0.2225 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
Specs
Shaft Speed 4500 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M443-KN00-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 2.28 HP
Continuous Current 5.4 amps
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details