Schneider Electric Motors - AC, DC BSH0401P26F2A

Description
MTR 40MM IP65 NOKEY ENC SINGLE16
Request a Quote Datasheet
Description
MTR 40MM IP65 NOKEY ENC SINGLE16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0401P26F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0401P26F2A-ND
Motors - AC, DC 4008-BSH0401P26F2A-ND
MTR 40MM IP65 NOKEY ENC SINGLE16

MTR 40MM IP65 NOKEY ENC SINGLE16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0401P26F2A-ND
Product Name Motors - AC, DC
Output Power 0.2225 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Servo Motors - 198967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.94 HP
Continuous Current 13.7 amps
Continuous Torque 121.2 In-lbs (140 kg-cm)
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A330P-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 37.0 In-lbs (42.65 kg-cm)
Shaft Speed 5000 rpm
View Details
Rotary Servo Motor - SGM7A-40D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details