Schneider Electric Motors - AC, DC BSH0401P26A2A

Description
MOTOR 40MM IEC 0,18NM 170W IP65
Request a Quote Datasheet
Description
MOTOR 40MM IEC 0,18NM 170W IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0401P26A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0401P26A2A-ND
Motors - AC, DC 4008-BSH0401P26A2A-ND
MOTOR 40MM IEC 0,18NM 170W IP65

MOTOR 40MM IEC 0,18NM 170W IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0401P26A2A-ND
Product Name Motors - AC, DC
Output Power 0.2225 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7A-15D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1307C-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details