Schneider Electric Motors - AC, DC BSH0401P07F2A

Description
MTR 40MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 40MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0401P07F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0401P07F2A-ND
Motors - AC, DC 4008-BSH0401P07F2A-ND
MTR 40MM IP54 NOKEY ENC MULTI16

MTR 40MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0401P07F2A-ND
Product Name Motors - AC, DC
Output Power 0.2225 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Rotary Servo Motor - SGM7A-40D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details