APC by Schneider Electric APC POWER-SAVING BACK-UPS PRO 900, 230V BR900GI

Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 175-295 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 8 Hours
Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 175-295 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 8 Hours

Suppliers

Company
Product
Description
Supplier Links
APC POWER-SAVING BACK-UPS PRO 900, 230V - 70125290 - Allied Electronics, Inc.
Fort Worth, TX, USA
APC POWER-SAVING BACK-UPS PRO 900, 230V
70125290
APC POWER-SAVING BACK-UPS PRO 900, 230V 70125290
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 175-295 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 8 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 175-295 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof
Typical Recharge Time: 8 Hours

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125290
Product Name APC POWER-SAVING BACK-UPS PRO 900, 230V
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00029 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2877245 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7500 kVA
View Details