APC by Schneider Electric Ups, 700Va / 420W, 120Vac; Power Supply Approvals Apc BR700G

Description
UPS, 700VA / 420W, 120VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):700VA / 420W; Input Voltage AC Max:130V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:RS Series; Length:12.2" RoHS Compliant: Yes
Datasheet
Description
UPS, 700VA / 420W, 120VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):700VA / 420W; Input Voltage AC Max:130V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:RS Series; Length:12.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 700Va / 420W, 120Vac; Power Supply Approvals Apc - 50R4988 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 700Va / 420W, 120Vac; Power Supply Approvals Apc
50R4988
Ups, 700Va / 420W, 120Vac; Power Supply Approvals Apc 50R4988
UPS, 700VA / 420W, 120VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):700VA / 420W; Input Voltage AC Max:130V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:RS Series; Length:12.2" RoHS Compliant: Yes

UPS, 700VA / 420W, 120VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):700VA / 420W; Input Voltage AC Max:130V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:RS Series; Length:12.2" RoHS Compliant: Yes

Supplier's Site Datasheet
UPS - 57446066 - Radwell International
Willingboro, NJ, United States
BACK UPS RS, LCD, 700 MASTER CONTROL, BLACK, 420W/700 VA, 120 V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY

BACK UPS RS, LCD, 700 MASTER CONTROL, BLACK, 420W/700 VA, 120 V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 50R4988 57446066
Product Name Ups, 700Va / 420W, 120Vac; Power Supply Approvals Apc UPS
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details