BACK UPS RS LCD 700
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient.
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-BR700G-ND | 70125193 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | UPS; BACK-UPS; RS; LCD; 700VA; 120V; 450W |
| Technology | Line-interactive | |
| Outlet Options | Additional Electrical Outlets (Not Backed Up) | |
| Mounting Options | Tower Type | |
| Standards / Compliance | NOM, TUV |