APC by Schneider Electric Power Supply Approvals Apc BR550GI

Description
Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:310mm; Width:91mm; Height:190mm RoHS Compliant: Yes
Datasheet
Description
Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:310mm; Width:91mm; Height:190mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Apc - 80R3001 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Apc
80R3001
Power Supply Approvals Apc 80R3001
Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:310mm; Width:91mm; Height:190mm RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:310mm; Width:91mm; Height:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80R3001
Product Name Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10500-20-2u-27514 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details