APC by Schneider Electric UPS BR1500G

Description
DISCONTINUED BY MANUFACTURER, POWER SAVING BACK-UPS, BATTERY BACK-UP AND SURGE PROTECTOR, INPUT, 120V, 12A, 50/60HZ, 780-865W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER SAVING BACK-UPS, BATTERY BACK-UP AND SURGE PROTECTOR, INPUT, 120V, 12A, 50/60HZ, 780-865W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPS - 57449981 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, POWER SAVING BACK-UPS, BATTERY BACK-UP AND SURGE PROTECTOR, INPUT, 120V, 12A, 50/60HZ, 780-865W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SAVING BACK-UPS, BATTERY BACK-UP AND SURGE PROTECTOR, INPUT, 120V, 12A, 50/60HZ, 780-865W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ups, Back-Ups Pro, 120V, 1500Va / 865W; Power Supply Approvals Apc - 80R9745 - Newark, An Avnet Company
Chicago, IL, United States
Ups, Back-Ups Pro, 120V, 1500Va / 865W; Power Supply Approvals Apc
80R9745
Ups, Back-Ups Pro, 120V, 1500Va / 865W; Power Supply Approvals Apc 80R9745
UPS, BACK-UPS PRO, 120V, 1500VA / 865W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.5kVA / 865W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:RS Series RoHS Compliant: Yes

UPS, BACK-UPS PRO, 120V, 1500VA / 865W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.5kVA / 865W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:RS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 57449981 80R9745
Product Name UPS Ups, Back-Ups Pro, 120V, 1500Va / 865W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details