APC POWER SAVING BAC
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient.
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-BR1500G-ND | 70125236 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | UPS; AVR; 865 Watt; 1500VA; Input 120V;Ouput 120V; Outlets 10 battery/surge |
| Technology | Line-interactive | |
| Outlet Options | Additional Electrical Outlets (Not Backed Up) | |
| Mounting Options | Tower Type | |
| Standards / Compliance | NOM, TUV |