UPS, 120V, 780W; No. of Outlets:10Outlets; Capacity (VA / W):1.3kVA / 780W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:RS Series; Length:15.04"; Width:4.41"; Height:11.85" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 82R3903 |
| Product Name | Ups, 120V, 780W; No. Of Outlets Apc |