BACK UPS PRO BR 1000
UPS, 120V, 1KVA / 600W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:147V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Back-UPS PRO BR Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-BR1000MS-ND | 47AC7559 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 120V, 1Kva / 600W; Power Supply Approvals Apc |
| Technology | Line-interactive | |
| Outlet Options | Additional Electrical Outlets (Not Backed Up) | |
| Mounting Options | Tower Type | |
| Standards / Compliance | cTUVus, NOM |