Schneider Electric Pluggable Terminal Blocks BMXFTB2010

Description
Terminal Block, 20-way, Screw Clamp
Request a Quote Datasheet
Description
Terminal Block, 20-way, Screw Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 147663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
147663
Pluggable Terminal Blocks 147663
Terminal Block, 20-way, Screw Clamp

Terminal Block, 20-way, Screw Clamp

Supplier's Site
Screw Terminal Strip, 20; Pitch Spacing Schneider Electric - 64M2395 - Newark, An Avnet Company
Chicago, IL, United States
Screw Terminal Strip, 20; Pitch Spacing Schneider Electric
64M2395
Screw Terminal Strip, 20; Pitch Spacing Schneider Electric 64M2395
SCREW TERMINAL STRIP, 20; Pitch Spacing:-; No. of Positions:20Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

SCREW TERMINAL STRIP, 20; Pitch Spacing:-; No. of Positions:20Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric - 66AH5343 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric
66AH5343
Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric 66AH5343
TERMINAL BLOCK, PLUGGABLE, 20POS; Pitch Spacing:-; No. of Positions:20Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:Modicon M340 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 20POS; Pitch Spacing:-; No. of Positions:20Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:Modicon M340 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 147663 64M2395 66AH5343
Product Name Pluggable Terminal Blocks Screw Terminal Strip, 20; Pitch Spacing Schneider Electric Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric
Features Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - CIFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details