Schneider Electric Digital Output Module, 16 O/p, 24V; Ip / Nema Rating Schneider Electric BMXDRA1605

Description
DIGITAL OUTPUT MODULE, 16 O/P, 24V; IP / NEMA Rating:IP20; Supply Voltage:24V; No. of Digital Outputs:16; Product Range:Modicon X80 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
DIGITAL OUTPUT MODULE, 16 O/P, 24V; IP / NEMA Rating:IP20; Supply Voltage:24V; No. of Digital Outputs:16; Product Range:Modicon X80 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module, 16 O/p, 24V; Ip / Nema Rating Schneider Electric - 66AH5342 - Newark, An Avnet Company
Chicago, IL, United States
Digital Output Module, 16 O/p, 24V; Ip / Nema Rating Schneider Electric
66AH5342
Digital Output Module, 16 O/p, 24V; Ip / Nema Rating Schneider Electric 66AH5342
DIGITAL OUTPUT MODULE, 16 O/P, 24V; IP / NEMA Rating:IP20; Supply Voltage:24V; No. of Digital Outputs:16; Product Range:Modicon X80 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DIGITAL OUTPUT MODULE, 16 O/P, 24V; IP / NEMA Rating:IP20; Supply Voltage:24V; No. of Digital Outputs:16; Product Range:Modicon X80 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 66AH5342
Product Name Digital Output Module, 16 O/p, 24V; Ip / Nema Rating Schneider Electric
Outputs 16
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 1001111 - Radwell International
Allen-Bradley / Rockwell Automation
View Details