BMXDDI1603 -- DIG 16 IN 48 VDC SINK SCHNEIDER ELECTRIC
Schneider Electric
Dig 16 In 48 Vdc Sink Schneider Electric
BMXDDI1603
Description
DIG 16 IN 48 VDC SINK
Description
DIG 16 IN 48 VDC SINK
Suppliers
Dig 16 In 48 Vdc Sink Schneider Electric
09P2842
Supplier's Site
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
09P2842 |
|
Product Name
|
Dig 16 In 48 Vdc Sink Schneider Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
AC Voltage
400 volts
View Details
5 suppliers
Finder S.p.A. con unico socio
Approvals
CE-2, EAC-1, IMQ-grande, ukca
NO
2
View Details