Schneider Electric Non-Isolated Analogue I/p Module, 8-I/p; No. Of Analog Inputs Schneider Electric BMXAMI0800

Description
NON-ISOLATED ANALOGUE I/P MODULE, 8-I/P; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon X80 Series RoHS Compliant: Yes
Datasheet
Description
NON-ISOLATED ANALOGUE I/P MODULE, 8-I/P; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon X80 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Isolated Analogue I/p Module, 8-I/p; No. Of Analog Inputs Schneider Electric - 85R0281 - Newark, An Avnet Company
Chicago, IL, United States
Non-Isolated Analogue I/p Module, 8-I/p; No. Of Analog Inputs Schneider Electric
85R0281
Non-Isolated Analogue I/p Module, 8-I/p; No. Of Analog Inputs Schneider Electric 85R0281
NON-ISOLATED ANALOGUE I/P MODULE, 8-I/P; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon X80 Series RoHS Compliant: Yes

NON-ISOLATED ANALOGUE I/P MODULE, 8-I/P; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon X80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 85R0281
Product Name Non-Isolated Analogue I/p Module, 8-I/p; No. Of Analog Inputs Schneider Electric
Inputs 8
Unlock Full Specs
to access all available technical data