Schneider Electric AC Motors BMP0701R3NA2A

Description
Schneider Electric BMP0701R3NA2A
Request a Quote Datasheet
Description
Schneider Electric BMP0701R3NA2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2208692 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2208692
AC Motors 2208692
Schneider Electric BMP0701R3NA2A

Schneider Electric BMP0701R3NA2A

Supplier's Site
Motors - AC, DC - 4008-BMP0701R3NA2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMP0701R3NA2A-ND
Motors - AC, DC 4008-BMP0701R3NA2A-ND
SYNCHRONOUS MOTOR - BMP - 230 VA

SYNCHRONOUS MOTOR - BMP - 230 VA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category AC Motors AC Motors
Product Number 2208692 4008-BMP0701R3NA2A-ND
Product Name AC Motors Motors - AC, DC
Output Power 0.4959 HP 0.4959 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1465 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 5694 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
 - PU.5421230-4105 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.0898 HP
View Details