Schneider Electric Motors - AC, DC BMI1003P37F

Description
MOT 3P 100MM IP65 2,2KW KEY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 2,2KW KEY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1003P37F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1003P37F-ND
Motors - AC, DC 4008-BMI1003P37F-ND
MOT 3P 100MM IP65 2,2KW KEY ENC

MOT 3P 100MM IP65 2,2KW KEY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1003P37F-ND
Product Name Motors - AC, DC
Output Power 2.81 HP
Continuous Torque 63.8 In-lbs (73.51 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1510V-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 8000 rpm
View Details
Rotary Servo Motor - SGM7P-02A7J6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details