Schneider Electric Motors - AC, DC BMI1003P36A

Description
MOT 3P 100MM IP65 2,2KW KEY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 2,2KW KEY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1003P36A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1003P36A-ND
Motors - AC, DC 4008-BMI1003P36A-ND
MOT 3P 100MM IP65 2,2KW KEY ENC

MOT 3P 100MM IP65 2,2KW KEY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1003P36A-ND
Product Name Motors - AC, DC
Output Power 2.81 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
Rotary Servo Motor - SGM7G-55D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details