Schneider Electric Motors - AC, DC BMI1003P27F

Description
MOT 3P 100MM IP65 2,2KW NKY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 2,2KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1003P27F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1003P27F-ND
Motors - AC, DC 4008-BMI1003P27F-ND
MOT 3P 100MM IP65 2,2KW NKY ENC

MOT 3P 100MM IP65 2,2KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1003P27F-ND
Product Name Motors - AC, DC
Output Power 2.81 HP
Continuous Torque 63.8 In-lbs (73.51 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-7 Direct Drive Servo Motor - SGM7D-1ZI - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003F-PK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
2 suppliers
Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details