Schneider Electric Motors - AC, DC BMI1003P26F

Description
MOT 3P 100MM IP65 2,2KW NKY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 2,2KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1003P26F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1003P26F-ND
Motors - AC, DC 4008-BMI1003P26F-ND
MOT 3P 100MM IP65 2,2KW NKY ENC

MOT 3P 100MM IP65 2,2KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1003P26F-ND
Product Name Motors - AC, DC
Output Power 2.81 HP
Continuous Torque 63.8 In-lbs (73.51 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Servo Motor - SGM7E-02B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1609E-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details