Schneider Electric Motors - AC, DC BMI1002T37F

Description
MOT 1P 100MM IP65 1,3KW KEY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP65 1,3KW KEY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T37F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T37F-ND
Motors - AC, DC 4008-BMI1002T37F-ND
MOT 1P 100MM IP65 1,3KW KEY ENC

MOT 1P 100MM IP65 1,3KW KEY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T37F-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Continuous Torque 47.8 In-lbs (55.11 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-04AWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.5361 HP
Shaft Speed 7000 rpm
View Details