Schneider Electric Motors - AC, DC BMI1002T32A

Description
MOT 1P 100MM IP65 1,3KW KEY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP65 1,3KW KEY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T32A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T32A-ND
Motors - AC, DC 4008-BMI1002T32A-ND
MOT 1P 100MM IP65 1,3KW KEY ENC

MOT 1P 100MM IP65 1,3KW KEY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T32A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7G-44D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details