Schneider Electric Motors - AC, DC BMI1002T31A

Description
MOT 1P 100MM IP65 1,3KW KEY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP65 1,3KW KEY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T31A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T31A-ND
Motors - AC, DC 4008-BMI1002T31A-ND
MOT 1P 100MM IP65 1,3KW KEY ENC

MOT 1P 100MM IP65 1,3KW KEY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T31A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-20DWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 2.68 HP
Shaft Speed 7000 rpm
View Details