Schneider Electric Motors - AC, DC BMI1002T27A

Description
MOT 1P 100MM IP65 1,3KW NKY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP65 1,3KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T27A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T27A-ND
Motors - AC, DC 4008-BMI1002T27A-ND
MOT 1P 100MM IP65 1,3KW NKY ENC

MOT 1P 100MM IP65 1,3KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T27A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
SGMCS Direct Drive Servomotor - SGMCS-10C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details