Schneider Electric Motors - AC, DC BMI1002T26A

Description
MOT 1P 100MM IP65 1,3KW NKY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP65 1,3KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T26A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T26A-ND
Motors - AC, DC 4008-BMI1002T26A-ND
MOT 1P 100MM IP65 1,3KW NKY ENC

MOT 1P 100MM IP65 1,3KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T26A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-20AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details