Schneider Electric Motors - AC, DC BMI1002T07A

Description
MOT 1P 100MM IP54 1,3KW NKY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP54 1,3KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T07A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T07A-ND
Motors - AC, DC 4008-BMI1002T07A-ND
MOT 1P 100MM IP54 1,3KW NKY ENC

MOT 1P 100MM IP54 1,3KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T07A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A4540F-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 90.3 In-lbs (104 kg-cm)
Shaft Speed 3000 rpm
View Details
Sigma-7 Servo Rotary Motors - Hygienic Stainless - M532-GK07-14T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 0.8041 HP
Continuous Current 3.3 amps
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details