Schneider Electric Motors - AC, DC BMI1002T06A

Description
MOT 1P 100MM IP54 1,3KW NKY ENC
Request a Quote Datasheet
Description
MOT 1P 100MM IP54 1,3KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002T06A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002T06A-ND
Motors - AC, DC 4008-BMI1002T06A-ND
MOT 1P 100MM IP54 1,3KW NKY ENC

MOT 1P 100MM IP54 1,3KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002T06A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0631M-PK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details
Rotary Servo Motor - SGM7G-55A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details