Schneider Electric Motors - AC, DC BMI1002P27F

Description
MOT 3P 100MM IP65 1,9KW NKY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 1,9KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002P27F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002P27F-ND
Motors - AC, DC 4008-BMI1002P27F-ND
MOT 3P 100MM IP65 1,9KW NKY ENC

MOT 3P 100MM IP65 1,9KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002P27F-ND
Product Name Motors - AC, DC
Output Power 2.55 HP
Continuous Torque 47.8 In-lbs (55.11 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 to 50.0 In-lbs (31.94 to 57.65 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310P-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
SGMCS Direct Drive Servomotor - SGMCS-80M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Three-phase
AC Motor Features Multi-speed
View Details