Schneider Electric Motors - AC, DC BMI1002P27A

Description
MOT 3P 100MM IP65 1,9KW NKY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 1,9KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002P27A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002P27A-ND
Motors - AC, DC 4008-BMI1002P27A-ND
MOT 3P 100MM IP65 1,9KW NKY ENC

MOT 3P 100MM IP65 1,9KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002P27A-ND
Product Name Motors - AC, DC
Output Power 2.55 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1609E-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M465-GN0C-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 6.03 HP
Continuous Current 14 amps
View Details