Schneider Electric Motors - AC, DC BMI1002P26F

Description
MOT 3P 100MM IP65 1,9KW NKY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP65 1,9KW NKY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002P26F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002P26F-ND
Motors - AC, DC 4008-BMI1002P26F-ND
MOT 3P 100MM IP65 1,9KW NKY ENC

MOT 3P 100MM IP65 1,9KW NKY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002P26F-ND
Product Name Motors - AC, DC
Output Power 2.55 HP
Continuous Torque 47.8 In-lbs (55.11 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-15AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details