Schneider Electric Motors - AC, DC BMI1002P16A

Description
MOT 3P 100MM IP54 1,9KW KEY ENC
Request a Quote Datasheet
Description
MOT 3P 100MM IP54 1,9KW KEY ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI1002P16A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI1002P16A-ND
Motors - AC, DC 4008-BMI1002P16A-ND
MOT 3P 100MM IP54 1,9KW KEY ENC

MOT 3P 100MM IP54 1,9KW KEY ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI1002P16A-ND
Product Name Motors - AC, DC
Output Power 2.55 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1613E-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7A-50A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details