Schneider Electric Motors - AC, DC BMI0703T27F

Description
MOT 1P 70MM IP65 640W NKY ENC ML
Request a Quote Datasheet
Description
MOT 1P 70MM IP65 640W NKY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703T27F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703T27F-ND
Motors - AC, DC 4008-BMI0703T27F-ND
MOT 1P 70MM IP65 640W NKY ENC ML

MOT 1P 70MM IP65 640W NKY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703T27F-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Continuous Torque 25.7 In-lbs (29.6 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7J-04D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details