Schneider Electric Motors - AC, DC BMI0703T06A

Description
MOT 1P 70MM IP54 640W NKY ENC SG
Request a Quote Datasheet
Description
MOT 1P 70MM IP54 640W NKY ENC SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703T06A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703T06A-ND
Motors - AC, DC 4008-BMI0703T06A-ND
MOT 1P 70MM IP54 640W NKY ENC SG

MOT 1P 70MM IP54 640W NKY ENC SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703T06A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 to 50.0 In-lbs (31.94 to 57.65 kg-cm)
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0632F-CJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Rotary Servo Motor - SGM7G-55D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details