Schneider Electric Motors - AC, DC BMI0703P37F

Description
MOT 3P 70MM IP65 860W KEY ENC ML
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 860W KEY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703P37F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703P37F-ND
Motors - AC, DC 4008-BMI0703P37F-ND
MOT 3P 70MM IP65 860W KEY ENC ML

MOT 3P 70MM IP65 860W KEY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703P37F-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Continuous Torque 25.7 In-lbs (29.6 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1815C-MB44BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M433-MN0B-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 1.61 HP
Continuous Current 4.3 amps
View Details