Schneider Electric Motors - AC, DC BMI0703P36F

Description
MOT 3P 70MM IP65 860W KEY ENC SG
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 860W KEY ENC SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703P36F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703P36F-ND
Motors - AC, DC 4008-BMI0703P36F-ND
MOT 3P 70MM IP65 860W KEY ENC SG

MOT 3P 70MM IP65 860W KEY ENC SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703P36F-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Continuous Torque 25.7 In-lbs (29.6 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-1ZI - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details