Schneider Electric Motors - AC, DC BMI0703P36A

Description
MOT 3P 70MM IP65 860W KEY ENC SG
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 860W KEY ENC SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703P36A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703P36A-ND
Motors - AC, DC 4008-BMI0703P36A-ND
MOT 3P 70MM IP65 860W KEY ENC SG

MOT 3P 70MM IP65 860W KEY ENC SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703P36A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B540K-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 171.7 In-lbs (198 kg-cm)
Shaft Speed 4000 rpm
View Details
Rotary Servo Motor - SGM7G-44A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
2 suppliers
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details