Schneider Electric Motors - AC, DC BMI0703P27A

Description
MOT 3P 70MM IP65 860W NKY ENC ML
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 860W NKY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703P27A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703P27A-ND
Motors - AC, DC 4008-BMI0703P27A-ND
MOT 3P 70MM IP65 860W NKY ENC ML

MOT 3P 70MM IP65 860W NKY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703P27A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Direct Drive Servo Motor - SGM7E-02B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details