Schneider Electric Motors - AC, DC BMI0703P21F

Description
MOT 3P 70MM IP65 860W NKY ENC SG
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 860W NKY ENC SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703P21F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703P21F-ND
Motors - AC, DC 4008-BMI0703P21F-ND
MOT 3P 70MM IP65 860W NKY ENC SG

MOT 3P 70MM IP65 860W NKY ENC SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703P21F-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Continuous Torque 25.7 In-lbs (29.6 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Rotary Servo Motor - SGM7G-13A7DKC - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 5.71 HP
Continuous Current 24 amps
Continuous Torque 566.4 In-lbs (653 kg-cm)
View Details