Schneider Electric Motors - AC, DC BMI0703P07F

Description
MOT 3P 70MM IP54 860W NKY ENC ML
Request a Quote Datasheet
Description
MOT 3P 70MM IP54 860W NKY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0703P07F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0703P07F-ND
Motors - AC, DC 4008-BMI0703P07F-ND
MOT 3P 70MM IP54 860W NKY ENC ML

MOT 3P 70MM IP54 860W NKY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0703P07F-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Continuous Torque 25.7 In-lbs (29.6 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-C2AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2010 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B320P-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 5000 rpm
View Details
2 suppliers