Schneider Electric Motors - AC, DC BMI0702T32F

Description
MOT 1P 70MM IP65 640W KEY ENC ML
Request a Quote Datasheet
Description
MOT 1P 70MM IP65 640W KEY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702T32F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702T32F-ND
Motors - AC, DC 4008-BMI0702T32F-ND
MOT 1P 70MM IP65 640W KEY ENC ML

MOT 1P 70MM IP65 640W KEY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702T32F-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Continuous Torque 19.5 In-lbs (22.46 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A540K-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 171.7 In-lbs (198 kg-cm)
Shaft Speed 4000 rpm
View Details
2 suppliers
Rotary Servo Motor - SGM7A-25D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details