Schneider Electric Motors - AC, DC BMI0702T27F

Description
MOT 1P 70MM IP65 640W NKY ENC ML
Request a Quote Datasheet
Description
MOT 1P 70MM IP65 640W NKY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702T27F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702T27F-ND
Motors - AC, DC 4008-BMI0702T27F-ND
MOT 1P 70MM IP65 640W NKY ENC ML

MOT 1P 70MM IP65 640W NKY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702T27F-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Continuous Torque 19.5 In-lbs (22.46 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B320P-SJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 5000 rpm
View Details
Rotary Servo Motor - SGM7G-30D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details