Schneider Electric Motors - AC, DC BMI0702T26F

Description
MOT 1P 70MM IP65 640W NKY ENC SG
Request a Quote Datasheet
Description
MOT 1P 70MM IP65 640W NKY ENC SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702T26F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702T26F-ND
Motors - AC, DC 4008-BMI0702T26F-ND
MOT 1P 70MM IP65 640W NKY ENC SG

MOT 1P 70MM IP65 640W NKY ENC SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702T26F-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Continuous Torque 19.5 In-lbs (22.46 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1308E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Sigma-7 Servo Rotary Motors - Hygienic Stainless - M542-GK07-12T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200
Output Power 1.13 HP
Continuous Current 4.2 amps
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details