Schneider Electric Motors - AC, DC BMI0702T17A

Description
MOT 1P 70MM IP54 640W KEY ENC ML
Request a Quote Datasheet
Description
MOT 1P 70MM IP54 640W KEY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702T17A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702T17A-ND
Motors - AC, DC 4008-BMI0702T17A-ND
MOT 1P 70MM IP54 640W KEY ENC ML

MOT 1P 70MM IP54 640W KEY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702T17A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
Specs
Shaft Speed 3500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-50DWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details