Schneider Electric Motors - AC, DC BMI0702T07A

Description
MOT 1P 70MM IP54 640W NKY ENC ML
Request a Quote Datasheet
Description
MOT 1P 70MM IP54 640W NKY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702T07A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702T07A-ND
Motors - AC, DC 4008-BMI0702T07A-ND
MOT 1P 70MM IP54 640W NKY ENC ML

MOT 1P 70MM IP54 640W NKY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702T07A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4560F-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-25AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details