Schneider Electric Motors - AC, DC BMI0702T02F

Description
MOT 1P 70MM IP54 640W NKY ENC ML
Request a Quote Datasheet
Description
MOT 1P 70MM IP54 640W NKY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702T02F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702T02F-ND
Motors - AC, DC 4008-BMI0702T02F-ND
MOT 1P 70MM IP54 640W NKY ENC ML

MOT 1P 70MM IP54 640W NKY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702T02F-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Continuous Torque 19.5 In-lbs (22.46 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-50DWA61A2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1002F-CJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details